Vishay Precision Group Chip Resistor - Surface Mount CRCW06034K75FKEB

Description
4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW06034K75FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06034K75FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW06034K75FKEBCT-ND
4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06034K75FKEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06034K75FKEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW06034K75FKEBDKR-ND
4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06034K75FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06034K75FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW06034K75FKEBTR-ND
4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 4.75Kohms 1% - CRCW06034K75FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 4.75Kohms 1%
CRCW06034K75FKEB
Thick Film Resistors - SMD 1/10watt 4.75Kohms 1% CRCW06034K75FKEB
Thick Film Resistors - SMD 1/10watt 4.75Kohms 1%

Thick Film Resistors - SMD 1/10watt 4.75Kohms 1%

Supplier's Site
Res, Thick Film, 4K75, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3899 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K75, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3899
Res, Thick Film, 4K75, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3899
RES, THICK FILM, 4K75, 1%, 0.1W, 0603, REEL; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K75, 1%, 0.1W, 0603, REEL; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, 4K75, 1%, 0.1W, Thick Film, Smd; Resistance Vishay - 85AJ1022 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 1%, 0.1W, Thick Film, Smd; Resistance Vishay
85AJ1022
Res, 4K75, 1%, 0.1W, Thick Film, Smd; Resistance Vishay 85AJ1022
RES, 4K75, 1%, 0.1W, THICK FILM, SMD; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 4K75, 1%, 0.1W, THICK FILM, SMD; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW06034K75FKEBCT-ND CRCW06034K75FKEB 42K3899 85AJ1022
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 4.75Kohms 1% Res, Thick Film, 4K75, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, 4K75, 1%, 0.1W, Thick Film, Smd; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers