Vishay Intertechnology, Inc. Res Thick Film 0603 4.64K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R CRCW06034K64FKEC

Description
Res Thick Film 0603 4.64K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0603 4.64K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 4.64K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R - CRCW06034K64FKEC - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 4.64K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
CRCW06034K64FKEC
Res Thick Film 0603 4.64K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R CRCW06034K64FKEC
Res Thick Film 0603 4.64K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0603 4.64K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW06034K64FKEC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06034K64FKEC-ND
Chip Resistor - Surface Mount CRCW06034K64FKEC-ND
4.64 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.64 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06034K64FKEC CRCW06034K64FKEC-ND
Product Name Res Thick Film 0603 4.64K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567771P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details