Vishay Precision Group Res, Thick Film, 4K64, 1%, 0.1W, 0603, Reel; Resistance Vishay CRCW06034K64FKEA.

Description
RES, THICK FILM, 4K64, 1%, 0.1W, 0603, REEL; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 4K64, 1%, 0.1W, 0603, REEL; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 4K64, 1%, 0.1W, 0603, Reel; Resistance Vishay - 25AC7492 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K64, 1%, 0.1W, 0603, Reel; Resistance Vishay
25AC7492
Res, Thick Film, 4K64, 1%, 0.1W, 0603, Reel; Resistance Vishay 25AC7492
RES, THICK FILM, 4K64, 1%, 0.1W, 0603, REEL; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K64, 1%, 0.1W, 0603, REEL; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.64 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4244 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.64 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4244
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.64 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4244
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.64 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.64 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.64 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2952 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.64 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2952
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.64 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2952
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.64 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.64 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 25AC7492 27W4244
Product Name Res, Thick Film, 4K64, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.64 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details