Vishay Precision Group Chip Resistor - Surface Mount CRCW06034K53FKEA

Description
4.53 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.53 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4.53KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.53KHTR-ND
Chip Resistor - Surface Mount 541-4.53KHTR-ND
4.53 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.53 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.53KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.53KHDKR-ND
Chip Resistor - Surface Mount 541-4.53KHDKR-ND
4.53 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.53 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.53KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.53KHCT-ND
Chip Resistor - Surface Mount 541-4.53KHCT-ND
4.53 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.53 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW06034K53FKEA - CRCW06034K53FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW06034K53FKEA
CRCW06034K53FKEA
CRCW06034K53FKEA CRCW06034K53FKEA
CRCW06034K53FKEA

CRCW06034K53FKEA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1326351-CRCW06034K53FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326351-CRCW06034K53FKEA
Resistors - Chip Resistor - Surface Mount 1326351-CRCW06034K53FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1326351-CRCW06034K53 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 4.53 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-4.53KHCT,D11/CRC W0603 100 4K53 1% ET1 E3,541-4.53KHTR,541- 4.53KHDKR Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1326351-CRCW06034K53FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 4.53 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-4.53KHCT,D11/CRCW0603 100 4K53 1% ET1 E3,541-4.53KHTR,541-4.53KHDKR
Base Product Number: CRCW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Surface Mount Resistors - 6790471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790471
Surface Mount Resistors 6790471
Vishay CRCW06034K53FKEA

Vishay CRCW06034K53FKEA

Supplier's Site
Surface Mount Resistors - 1728162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1728162
Surface Mount Resistors 1728162
Vishay CRCW06034K53FKEA

Vishay CRCW06034K53FKEA

Supplier's Site
SMD 10W 75V Resistor - 52-CRCW06034K53FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W 75V Resistor
52-CRCW06034K53FKEA
SMD 10W 75V Resistor 52-CRCW06034K53FKEA
0603 Thick Film Resistor 4.53kR 1% 1/10W 75V SMD Product overview: CRCW06034K53FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06034K53FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor 4.53kR 1% 1/10W 75V SMD Product overview: CRCW06034K53FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06034K53FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 4K53, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3896 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K53, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3896
Res, Thick Film, 4K53, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3896
RES, THICK FILM, 4K53, 1%, 0.1W, 0603, REEL; Resistance:4.53kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K53, 1%, 0.1W, 0603, REEL; Resistance:4.53kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4K53, 1%, 0.1W, 0603; Resistance Vishay - 52K8490 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K53, 1%, 0.1W, 0603; Resistance Vishay
52K8490
Res, Thick Film, 4K53, 1%, 0.1W, 0603; Resistance Vishay 52K8490
RES, THICK FILM, 4K53, 1%, 0.1W, 0603; Resistance:4.53kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 4K53, 1%, 0.1W, 0603; Resistance:4.53kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-4.53KHTR-ND CRCW06034K53FKEA 1326351-CRCW06034K53FKEA 6790471 52-CRCW06034K53FKEA 42K3896 52K8490
Product Name Chip Resistor - Surface Mount CRCW06034K53FKEA Resistors - Chip Resistor - Surface Mount Surface Mount Resistors SMD 10W 75V Resistor Res, Thick Film, 4K53, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 4K53, 1%, 0.1W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick film THICK FILM Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details