Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 4.3Kohms 5% CRCW06034K30JNEB

Description
Thick Film Resistors - SMD 1/10watt 4.3Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 4.3Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 4.3Kohms 5% - CRCW06034K30JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 4.3Kohms 5%
CRCW06034K30JNEB
Thick Film Resistors - SMD 1/10watt 4.3Kohms 5% CRCW06034K30JNEB
Thick Film Resistors - SMD 1/10watt 4.3Kohms 5%

Thick Film Resistors - SMD 1/10watt 4.3Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW06034K30JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06034K30JNEB-ND
Chip Resistor - Surface Mount CRCW06034K30JNEB-ND
4.3 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.3 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D11/crcw0603 200 4K3 5% Et5 E3 Rohs Compliant Vishay - 48P9187 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 200 4K3 5% Et5 E3 Rohs Compliant Vishay
48P9187
D11/crcw0603 200 4K3 5% Et5 E3 Rohs Compliant Vishay 48P9187
D11/CRCW0603 200 4K3 5% ET5 e3 RoHS Compliant: Yes

D11/CRCW0603 200 4K3 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06034K30JNEB CRCW06034K30JNEB-ND 48P9187
Product Name Thick Film Resistors - SMD 1/10watt 4.3Kohms 5% Chip Resistor - Surface Mount D11/crcw0603 200 4K3 5% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603
Resistance Range 4300 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details