Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060349R9FKEC

Description
RES SMD 49.9 OHM 1% 1/8W 0603
Request a Quote Datasheet
Description
RES SMD 49.9 OHM 1% 1/8W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW060349R9FKECDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060349R9FKECDKR-ND
Chip Resistor - Surface Mount 541-CRCW060349R9FKECDKR-ND
RES SMD 49.9 OHM 1% 1/8W 0603

RES SMD 49.9 OHM 1% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060349R9FKECTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060349R9FKECTR-ND
Chip Resistor - Surface Mount 541-CRCW060349R9FKECTR-ND
49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060349R9FKECCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060349R9FKECCT-ND
Chip Resistor - Surface Mount 541-CRCW060349R9FKECCT-ND
RES SMD 49.9 OHM 1% 1/8W 0603

RES SMD 49.9 OHM 1% 1/8W 0603

Buy Now Datasheet
Res Thick Film 0603 49.9 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R - CRCW060349R9FKEC - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 49.9 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
CRCW060349R9FKEC
Res Thick Film 0603 49.9 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R CRCW060349R9FKEC
Res Thick Film 0603 49.9 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0603 49.9 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW060349R9FKEC - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW060349R9FKEC
Resistors - Chip Resistor - Surface Mount CRCW060349R9FKEC
RES SMD 49.9 OHM 1% 1/10W 0603

RES SMD 49.9 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 541-CRCW060349R9FKECDKR-ND CRCW060349R9FKEC CRCW060349R9FKEC
Product Name Chip Resistor - Surface Mount Res Thick Film 0603 49.9 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric)
Resistance Range 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers