Vishay Intertechnology, Inc. RES 49.9K 1% 0603 CRCW06034992FRT1

Description
RES 49.9K 1% 0603
Request a Quote
Description
RES 49.9K 1% 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K 1% 0603 - CRCW06034992FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K 1% 0603
CRCW06034992FRT1
RES 49.9K 1% 0603 CRCW06034992FRT1
RES 49.9K 1% 0603

RES 49.9K 1% 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06034992FRT1
Product Name RES 49.9K 1% 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C751J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details