Vishay Precision Group Chip Resistor - Surface Mount CRCW060348R7FKTA

Description
48.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
48.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060348R7FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060348R7FKTA-ND
Chip Resistor - Surface Mount CRCW060348R7FKTA-ND
48.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

48.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW060348R7FKTA - CRCW060348R7FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060348R7FKTA
CRCW060348R7FKTA
CRCW060348R7FKTA CRCW060348R7FKTA
CRCW060348R7FKTA

CRCW060348R7FKTA

Supplier's Site
Resistor, Thick Film, 48.7 Ohm, 100Mw, 1%; Resistance Vishay - 36C9241 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 48.7 Ohm, 100Mw, 1%; Resistance Vishay
36C9241
Resistor, Thick Film, 48.7 Ohm, 100Mw, 1%; Resistance Vishay 36C9241
RESISTOR, THICK FILM, 48.7 OHM, 100mW, 1%; Resistance:48.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 48.7 OHM, 100mW, 1%; Resistance:48.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060348R7FKTA-ND CRCW060348R7FKTA 36C9241
Product Name Chip Resistor - Surface Mount CRCW060348R7FKTA Resistor, Thick Film, 48.7 Ohm, 100Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 48.7 ohms 48.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers