Vishay Precision Group Thick Film Resistors - SMD 1/10watt 48.7ohms 1% CRCW060348R7FKEA

Description
Thick Film Resistors - SMD 1/10watt 48.7ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 48.7ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 48.7ohms 1% - CRCW060348R7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 48.7ohms 1%
CRCW060348R7FKEA
Thick Film Resistors - SMD 1/10watt 48.7ohms 1% CRCW060348R7FKEA
Thick Film Resistors - SMD 1/10watt 48.7ohms 1%

Thick Film Resistors - SMD 1/10watt 48.7ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-48.7HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-48.7HTR-ND
Chip Resistor - Surface Mount 541-48.7HTR-ND
48.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

48.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-48.7HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-48.7HDKR-ND
Chip Resistor - Surface Mount 541-48.7HDKR-ND
48.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

48.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-48.7HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-48.7HCT-ND
Chip Resistor - Surface Mount 541-48.7HCT-ND
48.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

48.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW060348R7FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060348R7FKEA
Chip Resistor - Surface Mount CRCW060348R7FKEA
RES SMD 48.7 OHM 1% 1/10W 0603

RES SMD 48.7 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 48R7, 1%, 0.1W, 0603; Resistance Vishay - 52K8560 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 48R7, 1%, 0.1W, 0603; Resistance Vishay
52K8560
Res, Thick Film, 48R7, 1%, 0.1W, 0603; Resistance Vishay 52K8560
RES, THICK FILM, 48R7, 1%, 0.1W, 0603; Resistance:48.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 48R7, 1%, 0.1W, 0603; Resistance:48.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 48R7, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3934 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 48R7, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3934
Res, Thick Film, 48R7, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3934
RES, THICK FILM, 48R7, 1%, 0.1W, 0603, REEL; Resistance:48.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 48R7, 1%, 0.1W, 0603, REEL; Resistance:48.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW060348R7FKEA 541-48.7HTR-ND CRCW060348R7FKEA 52K8560 42K3934
Product Name Thick Film Resistors - SMD 1/10watt 48.7ohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 48R7, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 48R7, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 48.7 ohms 48.7 ohms 48.7 ohms 48.7 ohms 48.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2176049-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0560 ohms
View Details
4 suppliers