Vishay Precision Group Thick Film Resistors - SMD 1/10watt 48.7Kohms 1% CRCW060348K7FKEA

Description
Thick Film Resistors - SMD 1/10watt 48.7Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 48.7Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 48.7Kohms 1% - CRCW060348K7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 48.7Kohms 1%
CRCW060348K7FKEA
Thick Film Resistors - SMD 1/10watt 48.7Kohms 1% CRCW060348K7FKEA
Thick Film Resistors - SMD 1/10watt 48.7Kohms 1%

Thick Film Resistors - SMD 1/10watt 48.7Kohms 1%

Supplier's Site
Surface Mount Resistors - 6790440 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790440
Surface Mount Resistors 6790440
Vishay CRCW060348K7FKEA

Vishay CRCW060348K7FKEA

Supplier's Site
Surface Mount Resistors - 1817810 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817810
Surface Mount Resistors 1817810
Vishay CRCW060348K7FKEA

Vishay CRCW060348K7FKEA

Supplier's Site
Surface Mount Resistors - 1694403 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694403
Surface Mount Resistors 1694403
Vishay CRCW060348K7FKEA

Vishay CRCW060348K7FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-48.7KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-48.7KHCT-ND
Chip Resistor - Surface Mount 541-48.7KHCT-ND
48.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

48.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-48.7KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-48.7KHTR-ND
Chip Resistor - Surface Mount 541-48.7KHTR-ND
48.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

48.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-48.7KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-48.7KHDKR-ND
Chip Resistor - Surface Mount 541-48.7KHDKR-ND
48.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

48.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW060348K7FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060348K7FKEA
Chip Resistor - Surface Mount CRCW060348K7FKEA
RES SMD 48.7K OHM 1% 1/10W 0603

RES SMD 48.7K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 48K7, 1%, 0.1W, 0603; Resistance Vishay - 52K8559 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 48K7, 1%, 0.1W, 0603; Resistance Vishay
52K8559
Res, Thick Film, 48K7, 1%, 0.1W, 0603; Resistance Vishay 52K8559
RES, THICK FILM, 48K7, 1%, 0.1W, 0603; Resistance:48.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 48K7, 1%, 0.1W, 0603; Resistance:48.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 48K7, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3933 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 48K7, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3933
Res, Thick Film, 48K7, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3933
RES, THICK FILM, 48K7, 1%, 0.1W, 0603, REEL; Resistance:48.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 48K7, 1%, 0.1W, 0603, REEL; Resistance:48.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW060348K7FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW060348K7FKEA
Resistors - Chip Resistor - Surface Mount CRCW060348K7FKEA
RES SMD 48.7K OHM 1% 1/10W 0603

RES SMD 48.7K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRCW060348K7FKEA 6790440 1817810 541-48.7KHCT-ND CRCW060348K7FKEA 52K8559 42K3933 CRCW060348K7FKEA
Product Name Thick Film Resistors - SMD 1/10watt 48.7Kohms 1% Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 48K7, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 48K7, 1%, 0.1W, 0603, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 48700 ohms 48700 ohms 48700 ohms 48700 ohms 48700 ohms 48700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details