Vishay Intertechnology, Inc. VICD, RESISTOR, 47.5K OHMS, 1%, 1/16W, SMD 0603 CRCW060347R5FRT1

Description
VICD, RESISTOR, 47.5KohmS, 1%, 1/16W, SMD 0603
Request a Quote
Description
VICD, RESISTOR, 47.5KohmS, 1%, 1/16W, SMD 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VICD, RESISTOR, 47.5K OHMS, 1%, 1/16W, SMD 0603 - CRCW060347R5FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
VICD, RESISTOR, 47.5K OHMS, 1%, 1/16W, SMD 0603
CRCW060347R5FRT1
VICD, RESISTOR, 47.5K OHMS, 1%, 1/16W, SMD 0603 CRCW060347R5FRT1
VICD, RESISTOR, 47.5KohmS, 1%, 1/16W, SMD 0603

VICD, RESISTOR, 47.5KohmS, 1%, 1/16W, SMD 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW060347R5FRT1
Product Name VICD, RESISTOR, 47.5K OHMS, 1%, 1/16W, SMD 0603
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details