RES 47Mohm 1/10W 5% 0603 SMD
47 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
47 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
47 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
RES, 47M, 5%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW060347M0JPEAHR | 541-47MAHDKR-ND | 33AK3040 |
| Product Name | RES 47M OHM 1/10W 5% 0603 SMD | Chip Resistor - Surface Mount | Res, 47M, 5%, 0.1W, Thick Film, 0603 Rohs Compliant Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 | 0603 |
| Resistance Range | 4.70E7 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | |
| Power Rating | 10 watts | 0.1000 watts | |
| Configuration | Single Resistor | Single Resistor |