Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060347K5FKEB

Description
RES SMD 47.5K OHM 1% 1/8W 0603
Request a Quote Datasheet
Description
RES SMD 47.5K OHM 1% 1/8W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW060347K5FKEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060347K5FKEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW060347K5FKEBDKR-ND
RES SMD 47.5K OHM 1% 1/8W 0603

RES SMD 47.5K OHM 1% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060347K5FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060347K5FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW060347K5FKEBCT-ND
RES SMD 47.5K OHM 1% 1/8W 0603

RES SMD 47.5K OHM 1% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060347K5FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060347K5FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW060347K5FKEBTR-ND
47.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

47.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 0603 47.5K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R - CRCW060347K5FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 47.5K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
CRCW060347K5FKEB
Res Thick Film 0603 47.5K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R CRCW060347K5FKEB
Res Thick Film 0603 47.5K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0603 47.5K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW060347K5FKEBDKR-ND CRCW060347K5FKEB
Product Name Chip Resistor - Surface Mount Res Thick Film 0603 47.5K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details