Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060347K0JNTA

Description
47 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
47 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3000-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3000-2-ND
Chip Resistor - Surface Mount 541-3000-2-ND
47 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

47 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3000-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3000-6-ND
Chip Resistor - Surface Mount 541-3000-6-ND
47 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

47 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3000-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3000-1-ND
Chip Resistor - Surface Mount 541-3000-1-ND
47 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

47 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES, 47K, 5%, 0603, 63MW - CRCW060347K0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 47K, 5%, 0603, 63MW
CRCW060347K0JNTA
RES, 47K, 5%, 0603, 63MW CRCW060347K0JNTA
RES, 47K, 5%, 0603, 63MW

RES, 47K, 5%, 0603, 63MW

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW060347K0JNTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW060347K0JNTA
Resistors - Chip Resistor - Surface Mount CRCW060347K0JNTA
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 541-3000-2-ND CRCW060347K0JNTA CRCW060347K0JNTA
Product Name Chip Resistor - Surface Mount RES, 47K, 5%, 0603, 63MW Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details