Vishay Precision Group Thick Film Resistors - SMD 1/4watt 47Kohms 5% 200ppm High Power Learn More CRCW060347K0JNEAHP

Description
Thick Film Resistors - SMD 1/4watt 47Kohms 5% 200ppm High Power Learn More
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 47Kohms 5% 200ppm High Power Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 47Kohms 5% 200ppm High Power Learn More - CRCW060347K0JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 47Kohms 5% 200ppm High Power Learn More
CRCW060347K0JNEAHP
Thick Film Resistors - SMD 1/4watt 47Kohms 5% 200ppm High Power Learn More CRCW060347K0JNEAHP
Thick Film Resistors - SMD 1/4watt 47Kohms 5% 200ppm High Power Learn More

Thick Film Resistors - SMD 1/4watt 47Kohms 5% 200ppm High Power Learn More

Supplier's Site
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW-HP Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 47 kOhms Tolerance: ±5% Power (Watts): 0.333W, 1/3W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW-HP
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 47 kOhms
Tolerance: ±5%
Power (Watts): 0.333W, 1/3W
Composition: Thick Film

Buy Now Datasheet
SMD 0.25W 47000ohm 75V Resistor - 52-CRCW060347K0JNEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 47000ohm 75V Resistor
52-CRCW060347K0JNEAHP
SMD 0.25W 47000ohm 75V Resistor 52-CRCW060347K0JNEAHP
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 47000ohm, 75V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0603, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW060347K0JNEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 47000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 47000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060347K0JNEAH P can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.25W, 47000ohm, 75V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0603, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW060347K0JNEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 47000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 47000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060347K0JNEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-47KSACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47KSACT-ND
Chip Resistor - Surface Mount 541-47KSACT-ND
47 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47KSADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47KSADKR-ND
Chip Resistor - Surface Mount 541-47KSADKR-ND
47 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47KSATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47KSATR-ND
Chip Resistor - Surface Mount 541-47KSATR-ND
47 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 47K, 0603; Resistance Vishay - 24T7173 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 47K, 0603; Resistance Vishay
24T7173
Res, Aec-Q200, Thick Film, 47K, 0603; Resistance Vishay 24T7173
RES, AEC-Q200, THICK FILM, 47K, 0603; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 47K, 0603; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW060347K0JNEAHP 52-CRCW060347K0JNEAHP 541-47KSACT-ND 24T7173
Product Name Thick Film Resistors - SMD 1/4watt 47Kohms 5% 200ppm High Power Learn More Resistors Chip Resistor - Surface Mount SMD 0.25W 47000ohm 75V Resistor Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 47K, 0603; Resistance Vishay
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 47000 ohms 47000 ohms 47000 ohms 47000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details