Vishay Precision Group Chip Resistor - Surface Mount CRCW060347K0FKEAHP

Description
47 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
47 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-47.0KSCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.0KSCT-ND
Chip Resistor - Surface Mount 541-47.0KSCT-ND
47 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47.0KSDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.0KSDKR-ND
Chip Resistor - Surface Mount 541-47.0KSDKR-ND
47 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47.0KSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.0KSTR-ND
Chip Resistor - Surface Mount 541-47.0KSTR-ND
47 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8206855P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8206855P
Surface Mount Resistors 8206855P
Vishay CRCW060347K0FKEAHP

Vishay CRCW060347K0FKEAHP

Supplier's Site
Surface Mount Resistors - 8206855 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8206855
Surface Mount Resistors 8206855
Vishay CRCW060347K0FKEAHP

Vishay CRCW060347K0FKEAHP

Supplier's Site
Surface Mount Resistors - 1817937 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817937
Surface Mount Resistors 1817937
Vishay CRCW060347K0FKEAHP

Vishay CRCW060347K0FKEAHP

Supplier's Site
Surface Mount Resistors - 1702013 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1702013
Surface Mount Resistors 1702013
Vishay CRCW060347K0FKEAHP

Vishay CRCW060347K0FKEAHP

Supplier's Site
RES 47.0K OHM .25W 1% 0603 SMD - CRCW060347K0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.0K OHM .25W 1% 0603 SMD
CRCW060347K0FKEAHP
RES 47.0K OHM .25W 1% 0603 SMD CRCW060347K0FKEAHP
RES 47.0Kohm .25W 1% 0603 SMD

RES 47.0Kohm .25W 1% 0603 SMD

Supplier's Site
Automotive 0.25W 75V Resistor - 52-CRCW060347K0FKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.25W 75V Resistor
52-CRCW060347K0FKEAHP
Automotive 0.25W 75V Resistor 52-CRCW060347K0FKEAHP
0603 Thick Film Resistor, 47kR, 1%, 0.25W, 75V, AEC-Q200 Product overview: CRCW060347K0FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.25W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060347K0FKEAH P can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 47kR, 1%, 0.25W, 75V, AEC-Q200 Product overview: CRCW060347K0FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.25W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060347K0FKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW060347K0FKEAHP - 915863-CRCW060347K0FKEAHP - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW060347K0FKEAHP
915863-CRCW060347K0FKEAHP
Chip Resistor - Surface Mount - CRCW060347K0FKEAHP 915863-CRCW060347K0FKEAHP
Manufacturer: Vishay Win Source Part Number: 915863-CRCW060347K0F KEAHP Series: CRCW-HP Operating Temperature Range: -55°C ~ 155°C Features: 47 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-47.0KSCT, 541-47.0KSDKR, 541-47.0KSTR, 541-47.0KS

Manufacturer: Vishay
Win Source Part Number: 915863-CRCW060347K0FKEAHP
Series: CRCW-HP
Operating Temperature Range: -55°C ~ 155°C
Features: 47 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-47.0KSCT, 541-47.0KSDKR, 541-47.0KSTR, 541-47.0KS

Buy Now Datasheet
Smd Chip Resistor, 47 Kohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant Vishay - 41R4677 - Newark, An Avnet Company
Chicago, IL, United States
Smd Chip Resistor, 47 Kohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant Vishay
41R4677
Smd Chip Resistor, 47 Kohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant Vishay 41R4677
SMD Chip Resistor, 47 kohm, 1%, 330 mW, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power RoHS Compliant: Yes

SMD Chip Resistor, 47 kohm, 1%, 330 mW, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-47.0KSCT-ND 8206855P 8206855 CRCW060347K0FKEAHP 52-CRCW060347K0FKEAHP 915863-CRCW060347K0FKEAHP 41R4677
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors RES 47.0K OHM .25W 1% 0603 SMD Automotive 0.25W 75V Resistor Chip Resistor - Surface Mount - CRCW060347K0FKEAHP Smd Chip Resistor, 47 Kohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick film THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details