475 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 475Kohm .25W 1% 0603 SMD
RES SMD 475K OHM 1% 1/3W 0603
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW0603475KFKEAHP-ND | CRCW0603475KFKEAHP | CRCW0603475KFKEAHP |
| Product Name | Chip Resistor - Surface Mount | RES 475K OHM .25W 1% 0603 SMD | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |