Vishay Intertechnology, Inc. RES-47 0.0625W 5% THICK FILM CRCW0603470J

Description
RES-47 0.0625W 5% THICK FILM
Request a Quote
Description
RES-47 0.0625W 5% THICK FILM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES-47 0.0625W 5% THICK FILM - CRCW0603470J - ASAP Semiconductor LLC
Anaheim, CA, United States
RES-47 0.0625W 5% THICK FILM
CRCW0603470J
RES-47 0.0625W 5% THICK FILM CRCW0603470J
RES-47 0.0625W 5% THICK FILM

RES-47 0.0625W 5% THICK FILM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603470J
Product Name RES-47 0.0625W 5% THICK FILM
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details