Vishay Precision Group Chip Resistor - Surface Mount CRCW060346K4FKEA

Description
46.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
46.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-46.4KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-46.4KHTR-ND
Chip Resistor - Surface Mount 541-46.4KHTR-ND
46.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

46.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-46.4KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-46.4KHCT-ND
Chip Resistor - Surface Mount 541-46.4KHCT-ND
46.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

46.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-46.4KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-46.4KHDKR-ND
Chip Resistor - Surface Mount 541-46.4KHDKR-ND
46.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

46.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive 75V 100mW Resistor - 52-CRCW060346K4FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 100mW Resistor
52-CRCW060346K4FKEA
Automotive 75V 100mW Resistor 52-CRCW060346K4FKEA
0603 Thick Film Resistor, 46.4kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW060346K4FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060346K4FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 46.4kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW060346K4FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060346K4FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 46.4 kOhms Tolerance: ±1% Power (Watts): 0.1W, 1/10W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 46.4 kOhms
Tolerance: ±1%
Power (Watts): 0.1W, 1/10W
Composition: Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6790403 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790403
Surface Mount Resistors 6790403
Vishay CRCW060346K4FKEA

Vishay CRCW060346K4FKEA

Supplier's Site
Surface Mount Resistors - 1818073 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1818073
Surface Mount Resistors 1818073
Vishay CRCW060346K4FKEA

Vishay CRCW060346K4FKEA

Supplier's Site
Surface Mount Resistors - 1694393 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694393
Surface Mount Resistors 1694393
Vishay CRCW060346K4FKEA

Vishay CRCW060346K4FKEA

Supplier's Site
Thick Film Resistors - SMD 1/10watt 46.4Kohms 1% - CRCW060346K4FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 46.4Kohms 1%
CRCW060346K4FKEA
Thick Film Resistors - SMD 1/10watt 46.4Kohms 1% CRCW060346K4FKEA
Thick Film Resistors - SMD 1/10watt 46.4Kohms 1%

Thick Film Resistors - SMD 1/10watt 46.4Kohms 1%

Supplier's Site
Res, Thick Film, 46K4, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8542 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 46K4, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8542
Res, Thick Film, 46K4, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8542
RES, THICK FILM, 46K4, 1%, 0.1W, 0603, REEL; Resistance:46.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 46K4, 1%, 0.1W, 0603, REEL; Resistance:46.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 46K4, 1%, 0.1W, 0603; Resistance Vishay - 52K8541 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 46K4, 1%, 0.1W, 0603; Resistance Vishay
52K8541
Res, Thick Film, 46K4, 1%, 0.1W, 0603; Resistance Vishay 52K8541
RES, THICK FILM, 46K4, 1%, 0.1W, 0603; Resistance:46.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 46K4, 1%, 0.1W, 0603; Resistance:46.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-46.4KHTR-ND 52-CRCW060346K4FKEA 6790403 1818073 CRCW060346K4FKEA 52K8542 52K8541
Product Name Chip Resistor - Surface Mount Automotive 75V 100mW Resistor Resistors Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Thick Film Resistors - SMD 1/10watt 46.4Kohms 1% Res, Thick Film, 46K4, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 46K4, 1%, 0.1W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details