Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0603464RFKTA

Description
RES SMD 464 OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 464 OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0603464RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603464RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603464RFKTACT-ND
RES SMD 464 OHM 1% 1/10W 0603

RES SMD 464 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603464RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603464RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603464RFKTADKR-ND
RES SMD 464 OHM 1% 1/10W 0603

RES SMD 464 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603464RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603464RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603464RFKTATR-ND
464 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

464 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:464ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW0603464RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:464ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW0603464RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:464ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0603464RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:464ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:464ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW0603464RFKTACT-ND CRCW0603464RFKTA
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:464ohm; Resistance Tolerance:+/- 1%; Power Rating:...
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603
Resistance Range 464 ohms 464 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details