VISHAY INTERTECHNOLOGY, INC.
CRCW06034640FRT1 -- 464 OHM, 1%, 1/10W, 0603
Vishay Intertechnology, Inc.
464 OHM, 1%, 1/10W, 0603
CRCW06034640FRT1
Description
464ohm, 1%, 1/10W, 0603
Request a Quote
Email Supplier
Description
464ohm, 1%, 1/10W, 0603
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06034640FRT1 |
|
Product Name
|
464 OHM, 1%, 1/10W, 0603 |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Wirewound; Wirewound
Mounting / Packaging
ThroughHole
Resistance Range
0.0100 ohms
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details