Vishay Precision Group Chip Resistor - Surface Mount CRCW0603453KFKEA

Description
453 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
453 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-453KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-453KHTR-ND
Chip Resistor - Surface Mount 541-453KHTR-ND
453 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

453 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-453KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-453KHDKR-ND
Chip Resistor - Surface Mount 541-453KHDKR-ND
453 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

453 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-453KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-453KHCT-ND
Chip Resistor - Surface Mount 541-453KHCT-ND
453 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

453 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:453kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW0603453KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:453kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW0603453KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:453kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0603453KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:453kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:453kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603453KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603453KFKEA
Chip Resistor - Surface Mount CRCW0603453KFKEA
RES SMD 453K OHM 1% 1/10W 0603

RES SMD 453K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Thick Film Resistor, 453Kohm, 100Mw, 1%, Full Reel; Resistance Vishay - 42K3924 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 453Kohm, 100Mw, 1%, Full Reel; Resistance Vishay
42K3924
Thick Film Resistor, 453Kohm, 100Mw, 1%, Full Reel; Resistance Vishay 42K3924
THICK FILM RESISTOR, 453KOHM, 100mW, 1%, FULL REEL; Resistance:453kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 453KOHM, 100mW, 1%, FULL REEL; Resistance:453kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 453K, 1%, 0.1W, 0603; Resistance Vishay - 52K8539 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 453K, 1%, 0.1W, 0603; Resistance Vishay
52K8539
Res, Thick Film, 453K, 1%, 0.1W, 0603; Resistance Vishay 52K8539
RES, THICK FILM, 453K, 1%, 0.1W, 0603; Resistance:453kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 453K, 1%, 0.1W, 0603; Resistance:453kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 453 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2994 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 453 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2994
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 453 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2994
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 453 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 453 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 541-453KHTR-ND CRCW0603453KFKEA CRCW0603453KFKEA 42K3924 52K8539 24W2994
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:453kohm; Resistance Tolerance: 1%; Power Rating:0.... Chip Resistor - Surface Mount Thick Film Resistor, 453Kohm, 100Mw, 1%, Full Reel; Resistance Vishay Res, Thick Film, 453K, 1%, 0.1W, 0603; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 453 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573166 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 2700 ohms
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details