Vishay Precision Group Chip Resistor - Surface Mount CRCW060344R2FKEA

Description
44.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Description
44.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CRCW060344R2FKEA is a surface mount chip resistor from Win Source Electronics, designed for high reliability in automotive, industrial, and telecommunication applications. It features a resistance value of 44.2 ohms with a tolerance of ±1%, and a rated power dissipation of 0.1W. The resistor operates within a temperature range of -55°C to +155°C, making it suitable for various environmental conditions. It is AEC-Q200 qualified, ensuring compliance with automotive standards. The component is packaged in a 0603 (1608 metric) format, with a quantity of 5000 per reel, and has a moisture sensitivity level of 1, indicating it can be handled without special precautions. This resistor is a viable option for engineers seeking a dependable component for their electronic designs.

Datasheet Summary
Powered by GS/AI

The CRCW060344R2FKEA is a surface mount chip resistor from Win Source Electronics, designed for high reliability in automotive, industrial, and telecommunication applications. It features a resistance value of 44.2 ohms with a tolerance of ±1%, and a rated power dissipation of 0.1W. The resistor operates within a temperature range of -55°C to +155°C, making it suitable for various environmental conditions. It is AEC-Q200 qualified, ensuring compliance with automotive standards. The component is packaged in a 0603 (1608 metric) format, with a quantity of 5000 per reel, and has a moisture sensitivity level of 1, indicating it can be handled without special precautions. This resistor is a viable option for engineers seeking a dependable component for their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-44.2HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-44.2HTR-ND
Chip Resistor - Surface Mount 541-44.2HTR-ND
44.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

44.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-44.2HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-44.2HDKR-ND
Chip Resistor - Surface Mount 541-44.2HDKR-ND
44.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

44.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-44.2HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-44.2HCT-ND
Chip Resistor - Surface Mount 541-44.2HCT-ND
44.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

44.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 44.2 OHM 1/10W 1% 0603 SMD - CRCW060344R2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2 OHM 1/10W 1% 0603 SMD
CRCW060344R2FKEA
RES 44.2 OHM 1/10W 1% 0603 SMD CRCW060344R2FKEA
RES 44.2ohm 1/10W 1% 0603 SMD

RES 44.2ohm 1/10W 1% 0603 SMD

Supplier's Site
SMD 44.2 Ohm 75V 0.1W Resistor - 52-CRCW060344R2FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 44.2 Ohm 75V 0.1W Resistor
52-CRCW060344R2FKEA
SMD 44.2 Ohm 75V 0.1W Resistor 52-CRCW060344R2FKEA
0603 Thick Film Resistor, 44.2 Ohm, 1% Tol, 75V, 0.1W, SMD Product overview: CRCW060344R2FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 44.2 Ohm, 75V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 44.2 Ohm, 75V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060344R2FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 44.2 Ohm, 1% Tol, 75V, 0.1W, SMD Product overview: CRCW060344R2FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 44.2 Ohm, 75V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 44.2 Ohm, 75V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060344R2FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW060344R2FKEA
915860-CRCW060344R2FKEA
Chip Resistor - Surface Mount - CRCW060344R2FKEA 915860-CRCW060344R2FKEA
Manufacturer: Vishay Win Source Part Number: 915860-CRCW060344R2F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 44.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-44.2HTR, 541-44.2HDKR, 541-44.2HCT, D11/CRCW0603 100 44R2 1% ET1 E3

Manufacturer: Vishay
Win Source Part Number: 915860-CRCW060344R2FKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 44.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-44.2HTR, 541-44.2HDKR, 541-44.2HCT, D11/CRCW0603 100 44R2 1% ET1 E3

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW060344R2FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW060344R2FKEA
Resistors - Chip Resistor - Surface Mount CRCW060344R2FKEA
RES SMD 44.2 OHM 1% 1/10W 0603

RES SMD 44.2 OHM 1% 1/10W 0603

Supplier's Site
RES SMD 44.2 OHM 1% 1/10W 0603 - 873-CRCW060344R2FKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 44.2 OHM 1% 1/10W 0603
873-CRCW060344R2FKEA
RES SMD 44.2 OHM 1% 1/10W 0603 873-CRCW060344R2FKEA
RES SMD 44.2 OHM 1% 1/10W 0603

RES SMD 44.2 OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 44R2, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3919 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 44R2, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3919
Res, Thick Film, 44R2, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3919
RES, THICK FILM, 44R2, 1%, 0.1W, 0603, REEL; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 44R2, 1%, 0.1W, 0603, REEL; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 44R2, 1%, 0.1W, 0603; Resistance Vishay - 89M6770 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 44R2, 1%, 0.1W, 0603; Resistance Vishay
89M6770
Res, Thick Film, 44R2, 1%, 0.1W, 0603; Resistance Vishay 89M6770
RES, THICK FILM, 44R2, 1%, 0.1W, 0603; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 44R2, 1%, 0.1W, 0603; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-44.2HTR-ND CRCW060344R2FKEA 52-CRCW060344R2FKEA 915860-CRCW060344R2FKEA CRCW060344R2FKEA 873-CRCW060344R2FKEA 42K3919 89M6770
Product Name Chip Resistor - Surface Mount RES 44.2 OHM 1/10W 1% 0603 SMD SMD 44.2 Ohm 75V 0.1W Resistor Chip Resistor - Surface Mount - CRCW060344R2FKEA Resistors - Chip Resistor - Surface Mount RES SMD 44.2 OHM 1% 1/10W 0603 Res, Thick Film, 44R2, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 44R2, 1%, 0.1W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 44.2 ohms 44.2 ohms 44.2 ohms 44.2 ohms 44.2 ohms 44.2 ohms 44.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers