Thick Film ResistorSeries:CRCW;
442 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES SMD 442 OHM 1% 1/10W 0603
RES SMD 442 OHM 1% 1/10W 0603
RES, THICK FILM, 442R, 1%, 0.1W, 0603; Resistance:442ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW0603442RFKTA | 541-CRCW0603442RFKTATR-ND | 36C9231 |
| Product Name | Thick Film ResistorSeries:CRCW; Resistance:442ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... | Chip Resistor - Surface Mount | Res, Thick Film, 442R, 1%, 0.1W, 0603; Resistance Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 442 ohms | 442 ohms | 442 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.1000 watts | 0.1000 watts | 0.1000 watts |
| Configuration | Single Resistor | Single Resistor |