Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0603442RFKEAHP

Description
442 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
442 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0603442RFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603442RFKEAHP-ND
Chip Resistor - Surface Mount CRCW0603442RFKEAHP-ND
442 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

442 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 442 OHM .25W 1% 0603 SMD - CRCW0603442RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442 OHM .25W 1% 0603 SMD
CRCW0603442RFKEAHP
RES 442 OHM .25W 1% 0603 SMD CRCW0603442RFKEAHP
RES 442ohm .25W 1% 0603 SMD

RES 442ohm .25W 1% 0603 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0603442RFKEAHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0603442RFKEAHP
Resistors - Chip Resistor - Surface Mount CRCW0603442RFKEAHP
RES SMD 442 OHM 1% 1/3W 0603

RES SMD 442 OHM 1% 1/3W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW0603442RFKEAHP-ND CRCW0603442RFKEAHP CRCW0603442RFKEAHP
Product Name Chip Resistor - Surface Mount RES 442 OHM .25W 1% 0603 SMD Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric)
Resistance Range 442 ohms 442 ohms 442 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 2573149 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 4.7 ohms
View Details