Thick Film ResistorSeries:CRCW;
43.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
43.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
43.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES SMD 43.2 OHM 1% 1/10W 0603
RES, THICK FILM, 43R2, 1%, 0.1W, 0603; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
RES, THICK FILM, 43R2, 1%, 0.1W, 0603, REEL; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
D11/CRCW0603 100 43R2 1% ET1 E3
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6790392 | 1817893 | CRCW060343R2FKEA | 541-43.2HTR-ND | CRCW060343R2FKEA | 52K8526 | 52K8527 | 95AC8823 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Thick Film ResistorSeries:CRCW; Resistance:43.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, Thick Film, 43R2, 1%, 0.1W, 0603; Resistance Vishay | Res, Thick Film, 43R2, 1%, 0.1W, 0603, Reel; Resistance Vishay | D11/crcw0603 100 43R2 1% Et1 E3 Vishay |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | Surface Mount Technology (SMT / SMD); 0603; 0603 | 0603; 0603 | 0603; 0603 (1608 Metric) | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] | 0603 | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||||
| Resistance Range | 43.2 ohms | 43.2 ohms | 43.2 ohms | 43.2 ohms | 43.2 ohms | 43.2 ohms | ||
| Power Rating | 0.1000 watts | 0.1250 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts |