Vishay Intertechnology, Inc. RES 43.0 OHM .25W 1% 0603 SMD CRCW060343R0FKEAHP

Description
RES 43.0ohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 43.0ohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.0 OHM .25W 1% 0603 SMD - CRCW060343R0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.0 OHM .25W 1% 0603 SMD
CRCW060343R0FKEAHP
RES 43.0 OHM .25W 1% 0603 SMD CRCW060343R0FKEAHP
RES 43.0ohm .25W 1% 0603 SMD

RES 43.0ohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-43.0STR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-43.0STR-ND
Chip Resistor - Surface Mount 541-43.0STR-ND
43 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

43 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-43.0SCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-43.0SCT-ND
Chip Resistor - Surface Mount 541-43.0SCT-ND
43 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

43 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-43.0SDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-43.0SDKR-ND
Chip Resistor - Surface Mount 541-43.0SDKR-ND
43 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

43 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW060343R0FKEAHP 541-43.0STR-ND
Product Name RES 43.0 OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 43 ohms 43 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176156-7 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0130 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567519 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0012 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details