Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 43Kohms 5% CRCW060343K0JNTA

Description
Thick Film Resistors - SMD 1/10watt 43Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 43Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 43Kohms 5% - CRCW060343K0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 43Kohms 5%
CRCW060343K0JNTA
Thick Film Resistors - SMD 1/10watt 43Kohms 5% CRCW060343K0JNTA
Thick Film Resistors - SMD 1/10watt 43Kohms 5%

Thick Film Resistors - SMD 1/10watt 43Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW060343K0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060343K0JNTA-ND
Chip Resistor - Surface Mount CRCW060343K0JNTA-ND
43 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

43 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW060343K0JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060343K0JNTA
Chip Resistor - Surface Mount CRCW060343K0JNTA
RES SMD 43K OHM 5% 1/10W 0603

RES SMD 43K OHM 5% 1/10W 0603

Supplier's Site Datasheet
Crcw0603 43K 5% 200 Rt1 Rohs Compliant Vishay - 48P9303 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 43K 5% 200 Rt1 Rohs Compliant Vishay
48P9303
Crcw0603 43K 5% 200 Rt1 Rohs Compliant Vishay 48P9303
CRCW0603 43K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 43K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW060343K0JNTA CRCW060343K0JNTA-ND CRCW060343K0JNTA 48P9303
Product Name Thick Film Resistors - SMD 1/10watt 43Kohms 5% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw0603 43K 5% 200 Rt1 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603
Resistance Range 43000 ohms 43000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176769-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details