Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060343K0JNEB

Description
43 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
43 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060343K0JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060343K0JNEB-ND
Chip Resistor - Surface Mount CRCW060343K0JNEB-ND
43 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

43 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D11/crcw0603 200 43K 5% Et5 E3 Rohs Compliant Vishay - 48P9302 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 200 43K 5% Et5 E3 Rohs Compliant Vishay
48P9302
D11/crcw0603 200 43K 5% Et5 E3 Rohs Compliant Vishay 48P9302
D11/CRCW0603 200 43K 5% ET5 e3 RoHS Compliant: Yes

D11/CRCW0603 200 43K 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW060343K0JNEB-ND 48P9302
Product Name Chip Resistor - Surface Mount D11/crcw0603 200 43K 5% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details