Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0603430KJNTA

Description
430 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
430 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0603430KJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603430KJNTA-ND
Chip Resistor - Surface Mount CRCW0603430KJNTA-ND
430 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

430 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 430K OHM 1/10W 5% 0603 SMD - CRCW0603430KJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430K OHM 1/10W 5% 0603 SMD
CRCW0603430KJNTA
RES 430K OHM 1/10W 5% 0603 SMD CRCW0603430KJNTA
RES 430Kohm 1/10W 5% 0603 SMD

RES 430Kohm 1/10W 5% 0603 SMD

Supplier's Site
Crcw0603 430K 5% 200 Rt1 Rohs Compliant Vishay - 48P9315 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 430K 5% 200 Rt1 Rohs Compliant Vishay
48P9315
Crcw0603 430K 5% 200 Rt1 Rohs Compliant Vishay 48P9315
CRCW0603 430K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 430K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603430KJNTA-ND CRCW0603430KJNTA 48P9315
Product Name Chip Resistor - Surface Mount RES 430K OHM 1/10W 5% 0603 SMD Crcw0603 430K 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573257 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details