0603 Thick Film Resistor, 422R, 1%, 75V, 100mW, SMD Product overview: CRCW0603422RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603422RFKEA can be used for catalog matching and distributor lookup.
422 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
422 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
422 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
THICK FILM CHIP RESISTOR; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series RoHS Compliant: Yes
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 422 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-CRCW0603422RFKEA | 6790377 | 6790377P | CRCW0603422RFKEA | 541-422HTR-ND | 42K3912 | 24W2980 |
| Product Name | SMD 75V 100mW Resistor | Surface Mount Resistors | Surface Mount Resistors | CRCW0603422RFKEA | Chip Resistor - Surface Mount | Thick Film Chip Resistor; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 422 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay |
| Technology / Construction | THICK FILM | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 422 ohms | 422 ohms | 422 ohms | 422 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | ||||
| Operating DC Voltage | 75 volts | ||||||
| Operating AC Voltage | 75 volts |