Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 422ohms 1% CRCW0603412RFKEB

Description
Thick Film Resistors - SMD 1/10watt 422ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 422ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 422ohms 1% - CRCW0603412RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 422ohms 1%
CRCW0603412RFKEB
Thick Film Resistors - SMD 1/10watt 422ohms 1% CRCW0603412RFKEB
Thick Film Resistors - SMD 1/10watt 422ohms 1%

Thick Film Resistors - SMD 1/10watt 422ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603412RFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603412RFKEB-ND
Chip Resistor - Surface Mount CRCW0603412RFKEB-ND
412 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

412 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0603412RFKEB CRCW0603412RFKEB-ND
Product Name Thick Film Resistors - SMD 1/10watt 422ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 422 ohms 412 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers