Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:40.2kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW060340K2FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:40.2kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:40.2kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:40.2kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW060340K2FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:40.2kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW060340K2FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:40.2kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW060340K2FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:40.2kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:40.2kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Chip Resistor - Surface Mount - 541-2999-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2999-6-ND
Chip Resistor - Surface Mount 541-2999-6-ND
40.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

40.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2999-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2999-1-ND
Chip Resistor - Surface Mount 541-2999-1-ND
40.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

40.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2999-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2999-2-ND
Chip Resistor - Surface Mount 541-2999-2-ND
40.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

40.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW060340K2FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060340K2FKTA
Chip Resistor - Surface Mount CRCW060340K2FKTA
RES SMD 40.2K OHM 1% 1/10W 0603

RES SMD 40.2K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 40K2, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4201 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 40K2, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4201
Res, Thick Film, 40K2, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4201
RES, THICK FILM, 40K2, 1%, 0.1W, 0603, REEL; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 40K2, 1%, 0.1W, 0603, REEL; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW060340K2FKTA 541-2999-6-ND CRCW060340K2FKTA 07J4201
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:40.2kohm; Resistance Tolerance: 1%; Power Rating:0... Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 40K2, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details