Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060340K2FKEB

Description
RES SMD 40.2K OHM 1% 1/8W 0603
Request a Quote Datasheet
Description
RES SMD 40.2K OHM 1% 1/8W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW060340K2FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060340K2FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW060340K2FKEBCT-ND
RES SMD 40.2K OHM 1% 1/8W 0603

RES SMD 40.2K OHM 1% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060340K2FKEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060340K2FKEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW060340K2FKEBDKR-ND
RES SMD 40.2K OHM 1% 1/8W 0603

RES SMD 40.2K OHM 1% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060340K2FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060340K2FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW060340K2FKEBTR-ND
40.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

40.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor-Fixed-Single-Surface-Mount - CRCW060340K2FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Surface-Mount
CRCW060340K2FKEB
Resistor-Fixed-Single-Surface-Mount CRCW060340K2FKEB
Resistor-Fixed-Singl e-Surface-Mount

Resistor-Fixed-Single-Surface-Mount

Supplier's Site
Res, 40.2Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay - 33AK3037 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40.2Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
33AK3037
Res, 40.2Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay 33AK3037
RES, 40.2KOHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 40.2KOHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW060340K2FKEBCT-ND CRCW060340K2FKEB 33AK3037
Product Name Chip Resistor - Surface Mount Resistor-Fixed-Single-Surface-Mount Res, 40.2Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers