Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:402ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... CRCW0603402RFKEA

Description
Thick Film ResistorSeries:CRCW; Resistance:402ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:402ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:402ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... - CRCW0603402RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:402ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...
CRCW0603402RFKEA
Thick Film ResistorSeries:CRCW; Resistance:402ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... CRCW0603402RFKEA
Thick Film ResistorSeries:CRCW; Resistance:402ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Thick Film ResistorSeries:CRCW; Resistance:402ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Supplier's Site
Surface Mount Resistors - 6790352 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790352
Surface Mount Resistors 6790352
Vishay CRCW0603402RFKEA

Vishay CRCW0603402RFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-402HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-402HDKR-ND
Chip Resistor - Surface Mount 541-402HDKR-ND
402 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

402 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-402HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-402HTR-ND
Chip Resistor - Surface Mount 541-402HTR-ND
402 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

402 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-402HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-402HCT-ND
Chip Resistor - Surface Mount 541-402HCT-ND
402 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

402 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 402R, 1%, 0.1W, 0603; Resistance Vishay - 52K8512 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 402R, 1%, 0.1W, 0603; Resistance Vishay
52K8512
Res, Thick Film, 402R, 1%, 0.1W, 0603; Resistance Vishay 52K8512
RES, THICK FILM, 402R, 1%, 0.1W, 0603; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 402R, 1%, 0.1W, 0603; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 402R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3906 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 402R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3906
Res, Thick Film, 402R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3906
RES, THICK FILM, 402R, 1%, 0.1W, 0603, REEL; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 402R, 1%, 0.1W, 0603, REEL; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0603402RFKEA 6790352 541-402HDKR-ND 52K8512 42K3906
Product Name Thick Film ResistorSeries:CRCW; Resistance:402ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 402R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 402R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 402 ohms 402 ohms 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details