Vishay Intertechnology, Inc. RES, CHIP 4.02K OHM CRCW06034021FT

Description
RES, CHIP 4.02Kohm
Request a Quote
Description
RES, CHIP 4.02Kohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, CHIP 4.02K OHM - CRCW06034021FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, CHIP 4.02K OHM
CRCW06034021FT
RES, CHIP 4.02K OHM CRCW06034021FT
RES, CHIP 4.02Kohm

RES, CHIP 4.02Kohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06034021FT
Product Name RES, CHIP 4.02K OHM
Resistance Range 4020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details