Vishay Precision Group Chip Resistor - Surface Mount CRCW06033R92FNEA

Description
3.92 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.92 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.92HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.92HTR-ND
Chip Resistor - Surface Mount 541-3.92HTR-ND
3.92 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.92 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.92 OHM 1/10W 1% 0603 SMD - CRCW06033R92FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92 OHM 1/10W 1% 0603 SMD
CRCW06033R92FNEA
RES 3.92 OHM 1/10W 1% 0603 SMD CRCW06033R92FNEA
RES 3.92ohm 1/10W 1% 0603 SMD

RES 3.92ohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 3R92, 1%, 0.1W, 0603; Resistance Vishay - 52K8397 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R92, 1%, 0.1W, 0603; Resistance Vishay
52K8397
Res, Thick Film, 3R92, 1%, 0.1W, 0603; Resistance Vishay 52K8397
RES, THICK FILM, 3R92, 1%, 0.1W, 0603; Resistance:3.92ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 3R92, 1%, 0.1W, 0603; Resistance:3.92ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3.92HTR-ND CRCW06033R92FNEA 52K8397
Product Name Chip Resistor - Surface Mount RES 3.92 OHM 1/10W 1% 0603 SMD Res, Thick Film, 3R92, 1%, 0.1W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Resistance Range 3.92 ohms 3.92 ohms 3.92 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567503P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details