Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 3.3ohms 5% CRCW06033R30JNEB

Description
Thick Film Resistors - SMD 1/10watt 3.3ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 3.3ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 3.3ohms 5% - CRCW06033R30JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 3.3ohms 5%
CRCW06033R30JNEB
Thick Film Resistors - SMD 1/10watt 3.3ohms 5% CRCW06033R30JNEB
Thick Film Resistors - SMD 1/10watt 3.3ohms 5%

Thick Film Resistors - SMD 1/10watt 3.3ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06033R30JNEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06033R30JNEBTR-ND
Chip Resistor - Surface Mount 541-CRCW06033R30JNEBTR-ND
3.3 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.3 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06033R30JNEB 541-CRCW06033R30JNEBTR-ND
Product Name Thick Film Resistors - SMD 1/10watt 3.3ohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 3.3 ohms 3.3 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details