Vishay Intertechnology, Inc. RES 3.3 OHM .25W 5% 0603 SMD CRCW06033R30JNEAHP

Description
RES 3.3ohm .25W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 3.3ohm .25W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3 OHM .25W 5% 0603 SMD - CRCW06033R30JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3 OHM .25W 5% 0603 SMD
CRCW06033R30JNEAHP
RES 3.3 OHM .25W 5% 0603 SMD CRCW06033R30JNEAHP
RES 3.3ohm .25W 5% 0603 SMD

RES 3.3ohm .25W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06033R30JNEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06033R30JNEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW06033R30JNEAHPCT-ND
3.3 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.3 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06033R30JNEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06033R30JNEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW06033R30JNEAHPDKR-ND
3.3 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.3 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06033R30JNEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06033R30JNEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW06033R30JNEAHPTR-ND
3.3 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.3 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06033R30JNEAHP 541-CRCW06033R30JNEAHPCT-ND
Product Name RES 3.3 OHM .25W 5% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 3.3 ohms 3.3 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.3330 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1676190-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14300 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details