Vishay Precision Group Chip Resistor - Surface Mount CRCW06033R00FNEA

Description
3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.00HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.00HTR-ND
Chip Resistor - Surface Mount 541-3.00HTR-ND
3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.00 OHM 1/10W 1% 0603 SMD - CRCW06033R00FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.00 OHM 1/10W 1% 0603 SMD
CRCW06033R00FNEA
RES 3.00 OHM 1/10W 1% 0603 SMD CRCW06033R00FNEA
RES 3.00ohm 1/10W 1% 0603 SMD

RES 3.00ohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 3R, 1%, 0.1W, 0603; Resistance Vishay - 89M6759 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R, 1%, 0.1W, 0603; Resistance Vishay
89M6759
Res, Thick Film, 3R, 1%, 0.1W, 0603; Resistance Vishay 89M6759
RES, THICK FILM, 3R, 1%, 0.1W, 0603; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 3R, 1%, 0.1W, 0603; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 89M6760 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R, 1%, 0.1W, 0603, Reel; Resistance Vishay
89M6760
Res, Thick Film, 3R, 1%, 0.1W, 0603, Reel; Resistance Vishay 89M6760
RES, THICK FILM, 3R, 1%, 0.1W, 0603, REEL; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 3R, 1%, 0.1W, 0603, REEL; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3.00HTR-ND CRCW06033R00FNEA 89M6759
Product Name Chip Resistor - Surface Mount RES 3.00 OHM 1/10W 1% 0603 SMD Res, Thick Film, 3R, 1%, 0.1W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Resistance Range 3 ohms 3 ohms 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details