Vishay Precision Group Surface Mount Resistors CRCW06033M90FKEA

Description
Vishay CRCW06033M90FKEA
Request a Quote Datasheet
Description
Vishay CRCW06033M90FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6790358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790358
Surface Mount Resistors 6790358
Vishay CRCW06033M90FKEA

Vishay CRCW06033M90FKEA

Supplier's Site
Surface Mount Resistors - 6790358P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790358P
Surface Mount Resistors 6790358P
Vishay CRCW06033M90FKEA

Vishay CRCW06033M90FKEA

Supplier's Site
Surface Mount Resistors - 1694385 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694385
Surface Mount Resistors 1694385
Vishay CRCW06033M90FKEA

Vishay CRCW06033M90FKEA

Supplier's Site
Surface Mount Resistors - 1817761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817761
Surface Mount Resistors 1817761
Vishay CRCW06033M90FKEA

Vishay CRCW06033M90FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-3.90MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.90MHCT-ND
Chip Resistor - Surface Mount 541-3.90MHCT-ND
3.9 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.9 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.90MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.90MHTR-ND
Chip Resistor - Surface Mount 541-3.90MHTR-ND
3.9 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.9 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.90MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.90MHDKR-ND
Chip Resistor - Surface Mount 541-3.90MHDKR-ND
3.9 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.9 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.90M OHM 1/10W 1% 0603 SMD - CRCW06033M90FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.90M OHM 1/10W 1% 0603 SMD
CRCW06033M90FKEA
RES 3.90M OHM 1/10W 1% 0603 SMD CRCW06033M90FKEA
RES 3.90Mohm 1/10W 1% 0603 SMD

RES 3.90Mohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 3M9, 1%, 0.1W, 0603; Resistance Vishay - 89M6757 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M9, 1%, 0.1W, 0603; Resistance Vishay
89M6757
Res, Thick Film, 3M9, 1%, 0.1W, 0603; Resistance Vishay 89M6757
RES, THICK FILM, 3M9, 1%, 0.1W, 0603; Resistance:3.9Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 3M9, 1%, 0.1W, 0603; Resistance:3.9Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3M9, 1%, 0.1W, 0603, Reel; Resistance Vishay - 89M6758 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M9, 1%, 0.1W, 0603, Reel; Resistance Vishay
89M6758
Res, Thick Film, 3M9, 1%, 0.1W, 0603, Reel; Resistance Vishay 89M6758
RES, THICK FILM, 3M9, 1%, 0.1W, 0603, REEL; Resistance:3.9Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M9, 1%, 0.1W, 0603, REEL; Resistance:3.9Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6790358 6790358P 541-3.90MHCT-ND CRCW06033M90FKEA 89M6757 89M6758
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount RES 3.90M OHM 1/10W 1% 0603 SMD Res, Thick Film, 3M9, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 3M9, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 0.0039 ohms 3.90E6 ohms 3.90E6 ohms 3.90E6 ohms
Power Rating 0.1000 watts 0.1250 watts 10 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7680 ohms
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details