Vishay Precision Group RES 3.65M OHM 1/10W 1% 0603 SMD CRCW06033M65FKEA

Description
RES 3.65Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 3.65Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65M OHM 1/10W 1% 0603 SMD - CRCW06033M65FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65M OHM 1/10W 1% 0603 SMD
CRCW06033M65FKEA
RES 3.65M OHM 1/10W 1% 0603 SMD CRCW06033M65FKEA
RES 3.65Mohm 1/10W 1% 0603 SMD

RES 3.65Mohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.65MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.65MHDKR-ND
Chip Resistor - Surface Mount 541-3.65MHDKR-ND
3.65 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.65 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.65MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.65MHTR-ND
Chip Resistor - Surface Mount 541-3.65MHTR-ND
3.65 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.65 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.65MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.65MHCT-ND
Chip Resistor - Surface Mount 541-3.65MHCT-ND
3.65 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.65 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 3M65, 1%, 0.1W, 0603, Reel; Resistance Vishay - 67K3116 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M65, 1%, 0.1W, 0603, Reel; Resistance Vishay
67K3116
Res, Thick Film, 3M65, 1%, 0.1W, 0603, Reel; Resistance Vishay 67K3116
RES, THICK FILM, 3M65, 1%, 0.1W, 0603, REEL; Resistance:3.65Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M65, 1%, 0.1W, 0603, REEL; Resistance:3.65Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW06033M65FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW06033M65FKEA
Resistors - Chip Resistor - Surface Mount CRCW06033M65FKEA
RES SMD 3.65M OHM 1% 1/10W 0603

RES SMD 3.65M OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06033M65FKEA 541-3.65MHDKR-ND 67K3116 CRCW06033M65FKEA
Product Name RES 3.65M OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 3M65, 1%, 0.1W, 0603, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 3.65E6 ohms 3.65E6 ohms 3.65E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details