Vishay Intertechnology, Inc. RES 3.60M OHM 1/10W 1% 0603 SMD CRCW06033M60FKTA

Description
RES 3.60Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 3.60Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.60M OHM 1/10W 1% 0603 SMD - CRCW06033M60FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.60M OHM 1/10W 1% 0603 SMD
CRCW06033M60FKTA
RES 3.60M OHM 1/10W 1% 0603 SMD CRCW06033M60FKTA
RES 3.60Mohm 1/10W 1% 0603 SMD

RES 3.60Mohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06033M60FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06033M60FKTA-ND
Chip Resistor - Surface Mount CRCW06033M60FKTA-ND
3.6 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.6 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 3.6M 1% 100 Rt1 Rohs Compliant Vishay - 48P8937 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 3.6M 1% 100 Rt1 Rohs Compliant Vishay
48P8937
Crcw0603 3.6M 1% 100 Rt1 Rohs Compliant Vishay 48P8937
CRCW0603 3.6M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 3.6M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06033M60FKTA CRCW06033M60FKTA-ND 48P8937
Product Name RES 3.60M OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Crcw0603 3.6M 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 3.60E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details