Vishay Precision Group Chip Resistor - Surface Mount CRCW06033M57FKEA

Description
3.57 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.57 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.57MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.57MHCT-ND
Chip Resistor - Surface Mount 541-3.57MHCT-ND
3.57 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.57 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.57MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.57MHDKR-ND
Chip Resistor - Surface Mount 541-3.57MHDKR-ND
3.57 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.57 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.57MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.57MHTR-ND
Chip Resistor - Surface Mount 541-3.57MHTR-ND
3.57 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.57 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.57M OHM 1/10W 1% 0603 SMD - CRCW06033M57FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57M OHM 1/10W 1% 0603 SMD
CRCW06033M57FKEA
RES 3.57M OHM 1/10W 1% 0603 SMD CRCW06033M57FKEA
RES 3.57Mohm 1/10W 1% 0603 SMD

RES 3.57Mohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 3M57, 1%, 0.1W, 0603; Resistance Vishay - 51P0257 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M57, 1%, 0.1W, 0603; Resistance Vishay
51P0257
Res, Thick Film, 3M57, 1%, 0.1W, 0603; Resistance Vishay 51P0257
RES, THICK FILM, 3M57, 1%, 0.1W, 0603; Resistance:3.57Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 3M57, 1%, 0.1W, 0603; Resistance:3.57Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3M57, 1%, 0.1W, 0603, Reel; Resistance Vishay - 47P3556 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M57, 1%, 0.1W, 0603, Reel; Resistance Vishay
47P3556
Res, Thick Film, 3M57, 1%, 0.1W, 0603, Reel; Resistance Vishay 47P3556
RES, THICK FILM, 3M57, 1%, 0.1W, 0603, REEL; Resistance:3.57Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M57, 1%, 0.1W, 0603, REEL; Resistance:3.57Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3.57MHCT-ND CRCW06033M57FKEA 51P0257 47P3556
Product Name Chip Resistor - Surface Mount RES 3.57M OHM 1/10W 1% 0603 SMD Res, Thick Film, 3M57, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 3M57, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details