Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06033M48FKTA

Description
3.48 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.48 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06033M48FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06033M48FKTA-ND
Chip Resistor - Surface Mount CRCW06033M48FKTA-ND
3.48 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.48 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.48M OHM 1/10W 1% 0603 SMD - CRCW06033M48FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48M OHM 1/10W 1% 0603 SMD
CRCW06033M48FKTA
RES 3.48M OHM 1/10W 1% 0603 SMD CRCW06033M48FKTA
RES 3.48Mohm 1/10W 1% 0603 SMD

RES 3.48Mohm 1/10W 1% 0603 SMD

Supplier's Site
Crcw0603 3.48M 1% 100 Rt1 Rohs Compliant Vishay - 48P8933 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 3.48M 1% 100 Rt1 Rohs Compliant Vishay
48P8933
Crcw0603 3.48M 1% 100 Rt1 Rohs Compliant Vishay 48P8933
CRCW0603 3.48M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 3.48M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06033M48FKTA-ND CRCW06033M48FKTA 48P8933
Product Name Chip Resistor - Surface Mount RES 3.48M OHM 1/10W 1% 0603 SMD Crcw0603 3.48M 1% 100 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9280 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9104FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details