Vishay Precision Group Chip Resistor - Surface Mount CRCW06033M32FKEA

Description
3.32 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Description
3.32 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics Chip Resistor - Surface Mount is designed for high reliability and stability in various electronic applications, including automotive, industrial, and telecommunications. It features a resistance range from 1 Ω to 10 MΩ, with tolerance options of ±1% and ±5%. The resistors are AEC-Q200 qualified, ensuring compliance with automotive standards. They have a temperature coefficient of resistance (TCR) of ±100 ppm/K or ±200 ppm/K, depending on the specific model. The operating temperature range is from -55 °C to +155 °C, and the rated power dissipation varies by size, with options up to 1.0 W. The resistors are packaged in tape and reel formats, suitable for automated assembly processes. These characteristics make them suitable for applications requiring dependable performance under varying environmental conditions.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics Chip Resistor - Surface Mount is designed for high reliability and stability in various electronic applications, including automotive, industrial, and telecommunications. It features a resistance range from 1 Ω to 10 MΩ, with tolerance options of ±1% and ±5%. The resistors are AEC-Q200 qualified, ensuring compliance with automotive standards. They have a temperature coefficient of resistance (TCR) of ±100 ppm/K or ±200 ppm/K, depending on the specific model. The operating temperature range is from -55 °C to +155 °C, and the rated power dissipation varies by size, with options up to 1.0 W. The resistors are packaged in tape and reel formats, suitable for automated assembly processes. These characteristics make them suitable for applications requiring dependable performance under varying environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.32MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.32MHDKR-ND
Chip Resistor - Surface Mount 541-3.32MHDKR-ND
3.32 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.32 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.32MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.32MHTR-ND
Chip Resistor - Surface Mount 541-3.32MHTR-ND
3.32 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.32 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.32MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.32MHCT-ND
Chip Resistor - Surface Mount 541-3.32MHCT-ND
3.32 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.32 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive SMD 10W Resistor - 52-CRCW06033M32FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 10W Resistor
52-CRCW06033M32FKEA
Automotive SMD 10W Resistor 52-CRCW06033M32FKEA
SMD Resistor 3.32M Ohm 1% 1/10W 0603 Thick Film AEC-Q200 Product overview: CRCW06033M32FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06033M32FKEA can be used for catalog matching and distributor lookup.

SMD Resistor 3.32M Ohm 1% 1/10W 0603 Thick Film AEC-Q200 Product overview: CRCW06033M32FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06033M32FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 3.32 MOhms Tolerance: ±1% Power (Watts): 0.1W, 1/10W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 3.32 MOhms
Tolerance: ±1%
Power (Watts): 0.1W, 1/10W
Composition: Thick Film

Buy Now Datasheet
CRCW06033M32FKEA - CRCW06033M32FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW06033M32FKEA
CRCW06033M32FKEA
CRCW06033M32FKEA CRCW06033M32FKEA
CRCW06033M32FKEA

CRCW06033M32FKEA

Supplier's Site
Res, Thick Film, 3M32, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8393 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M32, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8393
Res, Thick Film, 3M32, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8393
RES, THICK FILM, 3M32, 1%, 0.1W, 0603, REEL; Resistance:3.32Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M32, 1%, 0.1W, 0603, REEL; Resistance:3.32Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-3.32MHDKR-ND 52-CRCW06033M32FKEA CRCW06033M32FKEA 52K8393
Product Name Chip Resistor - Surface Mount Automotive SMD 10W Resistor Resistors Chip Resistor - Surface Mount CRCW06033M32FKEA Res, Thick Film, 3M32, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2154FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614885-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360000 ohms
View Details
2 suppliers