Vishay Precision Group Surface Mount Resistors CRCW06033M30FKEA

Description
Vishay CRCW06033M30FKEA
Request a Quote Datasheet
Description
Vishay CRCW06033M30FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6790355 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790355
Surface Mount Resistors 6790355
Vishay CRCW06033M30FKEA

Vishay CRCW06033M30FKEA

Supplier's Site
Surface Mount Resistors - 6790355P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790355P
Surface Mount Resistors 6790355P
Vishay CRCW06033M30FKEA

Vishay CRCW06033M30FKEA

Supplier's Site
Surface Mount Resistors - 1818085 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1818085
Surface Mount Resistors 1818085
Vishay CRCW06033M30FKEA

Vishay CRCW06033M30FKEA

Supplier's Site
Surface Mount Resistors - 1694384 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694384
Surface Mount Resistors 1694384
Vishay CRCW06033M30FKEA

Vishay CRCW06033M30FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-3.30MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30MHTR-ND
Chip Resistor - Surface Mount 541-3.30MHTR-ND
3.3 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.3 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.30MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30MHDKR-ND
Chip Resistor - Surface Mount 541-3.30MHDKR-ND
3.3 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.3 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.30MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30MHCT-ND
Chip Resistor - Surface Mount 541-3.30MHCT-ND
3.3 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.3 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 100mW 75V Resistor - 52-CRCW06033M30FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW 75V Resistor
52-CRCW06033M30FKEA
SMD 100mW 75V Resistor 52-CRCW06033M30FKEA
3.3MR 1% 0603 Thick Film SMD Resistor, 100mW, 75V Product overview: CRCW06033M30FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06033M30FKEA can be used for catalog matching and distributor lookup.

3.3MR 1% 0603 Thick Film SMD Resistor, 100mW, 75V Product overview: CRCW06033M30FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06033M30FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 3.30M OHM 1/10W 1% 0603 SMD - CRCW06033M30FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.30M OHM 1/10W 1% 0603 SMD
CRCW06033M30FKEA
RES 3.30M OHM 1/10W 1% 0603 SMD CRCW06033M30FKEA
RES 3.30Mohm 1/10W 1% 0603 SMD

RES 3.30Mohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 3M3, 1%, 0.1W, 0603; Resistance Vishay - 89M6755 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M3, 1%, 0.1W, 0603; Resistance Vishay
89M6755
Res, Thick Film, 3M3, 1%, 0.1W, 0603; Resistance Vishay 89M6755
RES, THICK FILM, 3M3, 1%, 0.1W, 0603; Resistance:3.3Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 3M3, 1%, 0.1W, 0603; Resistance:3.3Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3M3, 1%, 0.1W, 0603, Reel; Resistance Vishay - 89M6756 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M3, 1%, 0.1W, 0603, Reel; Resistance Vishay
89M6756
Res, Thick Film, 3M3, 1%, 0.1W, 0603, Reel; Resistance Vishay 89M6756
RES, THICK FILM, 3M3, 1%, 0.1W, 0603, REEL; Resistance:3.3Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M3, 1%, 0.1W, 0603, REEL; Resistance:3.3Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.3 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 26W9247 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.3 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
26W9247
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.3 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 26W9247
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.3 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.3 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 3.3MΩ 0603 Chip Resistor - Surface Mount ROHS - 17930-CRCW06033M30FKEA - Utmel Electronic Limited
Hong Kong, China
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 3.3MΩ 0603 Chip Resistor - Surface Mount ROHS
17930-CRCW06033M30FKEA
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 3.3MΩ 0603 Chip Resistor - Surface Mount ROHS 17930-CRCW06033M30FKEA
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 3.3MΩ 0603 Chip Resistor - Surface Mount ROHS

100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 3.3MΩ 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6790355 6790355P 541-3.30MHTR-ND 52-CRCW06033M30FKEA CRCW06033M30FKEA 89M6755 89M6756 26W9247 17930-CRCW06033M30FKEA
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount SMD 100mW 75V Resistor RES 3.30M OHM 1/10W 1% 0603 SMD Res, Thick Film, 3M3, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 3M3, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.3 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 3.3MΩ 0603 Chip Resistor - Surface Mount ROHS
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 0.0033 ohms 3.30E6 ohms 3.30E6 ohms 3.30E6 ohms
Power Rating 0.1000 watts 0.1250 watts 10 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573155 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details