Vishay Precision Group Chip Resistor - Surface Mount CRCW06033M00FKTA

Description
3 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06033M00FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06033M00FKTA-ND
Chip Resistor - Surface Mount CRCW06033M00FKTA-ND
3 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:3Mohm; Resistance Tolerance: 1%; Power Rating:0.1W... - CRCW06033M00FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:3Mohm; Resistance Tolerance: 1%; Power Rating:0.1W...
CRCW06033M00FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:3Mohm; Resistance Tolerance: 1%; Power Rating:0.1W... CRCW06033M00FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:3Mohm; Resistance Tolerance: 1%; Power Rating:0.1W...

Thick Film Chip ResistorSeries:CRCW; Resistance:3Mohm; Resistance Tolerance: 1%; Power Rating:0.1W...

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 02E2674 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
02E2674
Thick Film Chip Resistor; Resistance Vishay 02E2674
THICK FILM CHIP RESISTOR; Resistance:3Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

THICK FILM CHIP RESISTOR; Resistance:3Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site
Res, Thick Film, 3M, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4124 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4124
Res, Thick Film, 3M, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4124
RES, THICK FILM, 3M, 1%, 0.1W, 0603, REEL; Resistance:3Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: No

RES, THICK FILM, 3M, 1%, 0.1W, 0603, REEL; Resistance:3Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06033M00FKTA-ND CRCW06033M00FKTA 02E2674 07J4124
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:3Mohm; Resistance Tolerance: 1%; Power Rating:0.1W... Thick Film Chip Resistor; Resistance Vishay Res, Thick Film, 3M, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD224GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details