Vishay Precision Group Chip Resistor - Surface Mount CRCW06033K83FKEA

Description
3.83 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.83 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.83KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.83KHCT-ND
Chip Resistor - Surface Mount 541-3.83KHCT-ND
3.83 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.83 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.83KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.83KHTR-ND
Chip Resistor - Surface Mount 541-3.83KHTR-ND
3.83 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.83 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.83KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.83KHDKR-ND
Chip Resistor - Surface Mount 541-3.83KHDKR-ND
3.83 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.83 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.83K OHM 1/10W 1% 0603 SMD - CRCW06033K83FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 1/10W 1% 0603 SMD
CRCW06033K83FKEA
RES 3.83K OHM 1/10W 1% 0603 SMD CRCW06033K83FKEA
RES 3.83Kohm 1/10W 1% 0603 SMD

RES 3.83Kohm 1/10W 1% 0603 SMD

Supplier's Site
Surface Mount Resistors - 6790330 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790330
Surface Mount Resistors 6790330
Vishay CRCW06033K83FKEA

Vishay CRCW06033K83FKEA

Supplier's Site
Surface Mount Resistors - 1817891 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817891
Surface Mount Resistors 1817891
Vishay CRCW06033K83FKEA

Vishay CRCW06033K83FKEA

Supplier's Site
Surface Mount Resistors - 1694377 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694377
Surface Mount Resistors 1694377
Vishay CRCW06033K83FKEA

Vishay CRCW06033K83FKEA

Supplier's Site
RESISTOR,THICK FILM,3.83KOHM,1%,1/10W,100PPM,SMD,TR - 70203236 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR,THICK FILM,3.83KOHM,1%,1/10W,100PPM,SMD,TR
70203236
RESISTOR,THICK FILM,3.83KOHM,1%,1/10W,100PPM,SMD,TR 70203236
RESISTOR,THICK FILM,3.83KOHM,1%,1/1 0W,100PPM,SMD,TR

RESISTOR,THICK FILM,3.83KOHM,1%,1/10W,100PPM,SMD,TR

Supplier's Site
Res, Thick Film, 3K83, 1%, 0.1W, 0603; Resistance Vishay - 52K8388 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K83, 1%, 0.1W, 0603; Resistance Vishay
52K8388
Res, Thick Film, 3K83, 1%, 0.1W, 0603; Resistance Vishay 52K8388
RES, THICK FILM, 3K83, 1%, 0.1W, 0603; Resistance:3.83kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 3K83, 1%, 0.1W, 0603; Resistance:3.83kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3K83, 1%, 0.1W, 0603, Reel; Resistance Vishay - 69W6816 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K83, 1%, 0.1W, 0603, Reel; Resistance Vishay
69W6816
Res, Thick Film, 3K83, 1%, 0.1W, 0603, Reel; Resistance Vishay 69W6816
RES, THICK FILM, 3K83, 1%, 0.1W, 0603, REEL; Resistance:3.83kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K83, 1%, 0.1W, 0603, REEL; Resistance:3.83kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW06033K83FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06033K83FKEA
Resistors - Chip Resistor - Surface Mount CRCW06033K83FKEA
RES SMD 3.83K OHM 1% 1/10W 0603

RES SMD 3.83K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-3.83KHCT-ND CRCW06033K83FKEA 6790330 1817891 70203236 52K8388 69W6816 CRCW06033K83FKEA
Product Name Chip Resistor - Surface Mount RES 3.83K OHM 1/10W 1% 0603 SMD Surface Mount Resistors Surface Mount Resistors RESISTOR,THICK FILM,3.83KOHM,1%,1/10W,100PPM,SMD,TR Res, Thick Film, 3K83, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 3K83, 1%, 0.1W, 0603, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers