Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.83 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW06033K83FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.83 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.83 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.83 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3874 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.83 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3874
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.83 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3874
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.83 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.83 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W3874
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.83 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details